Capital Lighting, Inc. BBP420SASCTD Pendants-Bowl Style 671654

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: GU24 Qty: 4 Wattage: 20 Finish: Satin Aluminum Weight: 10.5 Product Name: Four Light Dimmable Fluorescent Bowl Pendant UPC: 037949354710 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: GU24 Qty: 4 Wattage: 20 Finish: Satin Aluminum Weight: 10.5 Product Name: Four Light Dimmable Fluorescent Bowl Pendant UPC: 037949354710 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
BBP420SASCTD Pendants-Bowl Style - 671654 - Capital Lighting, Inc.
Columbus, OH, USA
BBP420SASCTD Pendants-Bowl Style
671654
BBP420SASCTD Pendants-Bowl Style 671654
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.00 Bulb Type: GU24 Qty: 4 Wattage: 20 Finish: Satin Aluminum Weight: 10.5 Product Name: Four Light Dimmable Fluorescent Bowl Pendant UPC: 037949354710 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 24.00
Bulb
Type: GU24
Qty: 4
Wattage: 20
Finish: Satin Aluminum
Weight: 10.5
Product Name: Four Light Dimmable Fluorescent Bowl Pendant
UPC: 037949354710
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671654
Product Name BBP420SASCTD Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details