Capital Lighting, Inc. BBP620SASCTD Pendants-Bowl Style 671653

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Bulb Type: GU24 Qty: 6 Wattage: 20 Finish: Satin Aluminum Weight: 14 Product Name: Six Light Dimmable Fluorescent Bowl Pendant UPC: 037949354093 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Bulb Type: GU24 Qty: 6 Wattage: 20 Finish: Satin Aluminum Weight: 14 Product Name: Six Light Dimmable Fluorescent Bowl Pendant UPC: 037949354093 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
BBP620SASCTD Pendants-Bowl Style - 671653 - Capital Lighting, Inc.
Columbus, OH, USA
BBP620SASCTD Pendants-Bowl Style
671653
BBP620SASCTD Pendants-Bowl Style 671653
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Bulb Type: GU24 Qty: 6 Wattage: 20 Finish: Satin Aluminum Weight: 14 Product Name: Six Light Dimmable Fluorescent Bowl Pendant UPC: 037949354093 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 24.00
Bulb
Type: GU24
Qty: 6
Wattage: 20
Finish: Satin Aluminum
Weight: 14
Product Name: Six Light Dimmable Fluorescent Bowl Pendant
UPC: 037949354093
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671653
Product Name BBP620SASCTD Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details