Capital Lighting, Inc. BBW113SAEC-PC Exterior -Wall Mt./Flush 671651

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Satin Aluminum Weight: 3 Product Name: One Light Outdoor Wall Sconce UPC: 037949345053 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Satin Aluminum Weight: 3 Product Name: One Light Outdoor Wall Sconce UPC: 037949345053 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
BBW113SAEC-PC Exterior -Wall Mt./Flush - 671651 - Capital Lighting, Inc.
Columbus, OH, USA
BBW113SAEC-PC Exterior -Wall Mt./Flush
671651
BBW113SAEC-PC Exterior -Wall Mt./Flush 671651
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Satin Aluminum Weight: 3 Product Name: One Light Outdoor Wall Sconce UPC: 037949345053 Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Extension: 4
Bulb
Type: CFQ
Qty: 1
Wattage: 13
Finish: Satin Aluminum
Weight: 3
Product Name: One Light Outdoor Wall Sconce
UPC: 037949345053
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671651
Product Name BBW113SAEC-PC Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details