Capital Lighting, Inc. 6115-PN Mid. Chandeliers-Drum Shades 671649

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.50 Length 19.50 Bulb Type: G9 Qty: 5 Wattage: 75 Finish: Polished Nickel Weight: 16 Product Name: Five Light Chandelier UPC: 806134106928 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.50 Length 19.50 Bulb Type: G9 Qty: 5 Wattage: 75 Finish: Polished Nickel Weight: 16 Product Name: Five Light Chandelier UPC: 806134106928 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6115-PN Mid. Chandeliers-Drum Shades - 671649 - Capital Lighting, Inc.
Columbus, OH, USA
6115-PN Mid. Chandeliers-Drum Shades
671649
6115-PN Mid. Chandeliers-Drum Shades 671649
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.50 Length 19.50 Bulb Type: G9 Qty: 5 Wattage: 75 Finish: Polished Nickel Weight: 16 Product Name: Five Light Chandelier UPC: 806134106928 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 19.50
Length 19.50
Bulb
Type: G9
Qty: 5
Wattage: 75
Finish: Polished Nickel
Weight: 16
Product Name: Five Light Chandelier
UPC: 806134106928
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671649
Product Name 6115-PN Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details