Capital Lighting, Inc. 6118-PN Mid. Chandeliers-Drum Shades 671647

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 19.50 Length 19.50 Bulb Type: G9 Qty: 8 Wattage: 75 Finish: Polished Nickel Weight: 23 Product Name: Eight Light Chandelier UPC: 806134106959 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 19.50 Length 19.50 Bulb Type: G9 Qty: 8 Wattage: 75 Finish: Polished Nickel Weight: 23 Product Name: Eight Light Chandelier UPC: 806134106959 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6118-PN Mid. Chandeliers-Drum Shades - 671647 - Capital Lighting, Inc.
Columbus, OH, USA
6118-PN Mid. Chandeliers-Drum Shades
671647
6118-PN Mid. Chandeliers-Drum Shades 671647
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 19.50 Length 19.50 Bulb Type: G9 Qty: 8 Wattage: 75 Finish: Polished Nickel Weight: 23 Product Name: Eight Light Chandelier UPC: 806134106959 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 19.50
Length 19.50
Bulb
Type: G9
Qty: 8
Wattage: 75
Finish: Polished Nickel
Weight: 23
Product Name: Eight Light Chandelier
UPC: 806134106959
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671647
Product Name 6118-PN Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details