Capital Lighting, Inc. 6291-PN Sconces-Single Glass 671642

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Extension: 4 Bulb Type: G9 Qty: 1 Wattage: 50 Finish: Polished Nickel Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134114985 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Extension: 4 Bulb Type: G9 Qty: 1 Wattage: 50 Finish: Polished Nickel Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134114985 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6291-PN Sconces-Single Glass - 671642 - Capital Lighting, Inc.
Columbus, OH, USA
6291-PN Sconces-Single Glass
671642
6291-PN Sconces-Single Glass 671642
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Extension: 4 Bulb Type: G9 Qty: 1 Wattage: 50 Finish: Polished Nickel Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134114985 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.50
Extension: 4
Bulb
Type: G9
Qty: 1
Wattage: 50
Finish: Polished Nickel
Weight: 3
Product Name: One Light Bath And Vanity Fixture
UPC: 806134114985
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671642
Product Name 6291-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details