Capital Lighting, Inc. 8323-PN Lamps-Swing Arm-Wall 671635

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 33 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 8 Product Name: One Light Wall Sconce UPC: 806134105945 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 33 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 8 Product Name: One Light Wall Sconce UPC: 806134105945 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8323-PN Lamps-Swing Arm-Wall - 671635 - Capital Lighting, Inc.
Columbus, OH, USA
8323-PN Lamps-Swing Arm-Wall
671635
8323-PN Lamps-Swing Arm-Wall 671635
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 33 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 8 Product Name: One Light Wall Sconce UPC: 806134105945 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.00
Extension: 33
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 8
Product Name: One Light Wall Sconce
UPC: 806134105945
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671635
Product Name 8323-PN Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details