Capital Lighting, Inc. 8322-AN Lamps-Swing Arm-Wall 671632

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.25 Extension: 23.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134105846 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.25 Extension: 23.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134105846 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8322-AN Lamps-Swing Arm-Wall - 671632 - Capital Lighting, Inc.
Columbus, OH, USA
8322-AN Lamps-Swing Arm-Wall
671632
8322-AN Lamps-Swing Arm-Wall 671632
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.25 Extension: 23.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134105846 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.25
Extension: 23.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Nickel
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134105846
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671632
Product Name 8322-AN Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details