Capital Lighting, Inc. 8321-AGB Sconces-Metal 671630

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 806134105754 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 806134105754 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8321-AGB Sconces-Metal - 671630 - Capital Lighting, Inc.
Columbus, OH, USA
8321-AGB Sconces-Metal
671630
8321-AGB Sconces-Metal 671630
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 806134105754 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Aged Brass
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134105754
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671630
Product Name 8321-AGB Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details