Capital Lighting, Inc. 8332-OB Lamps-Swing Arm-Wall 671619

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.25 Extension: 23.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 7 Product Name: One Light Wall Sconce UPC: 806134105891 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.25 Extension: 23.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 7 Product Name: One Light Wall Sconce UPC: 806134105891 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8332-OB Lamps-Swing Arm-Wall - 671619 - Capital Lighting, Inc.
Columbus, OH, USA
8332-OB Lamps-Swing Arm-Wall
671619
8332-OB Lamps-Swing Arm-Wall 671619
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.25 Extension: 23.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 7 Product Name: One Light Wall Sconce UPC: 806134105891 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.25
Extension: 23.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Weight: 7
Product Name: One Light Wall Sconce
UPC: 806134105891
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671619
Product Name 8332-OB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details