Capital Lighting, Inc. 8815-PN Pendants-Glass Down 671612

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 72.25 Length 72.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 10 Product Name: One Light Pendant UPC: 806134114411 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 72.25 Length 72.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 10 Product Name: One Light Pendant UPC: 806134114411 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8815-PN Pendants-Glass Down - 671612 - Capital Lighting, Inc.
Columbus, OH, USA
8815-PN Pendants-Glass Down
671612
8815-PN Pendants-Glass Down 671612
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 72.25 Length 72.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 10 Product Name: One Light Pendant UPC: 806134114411 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 72.25
Length 72.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 10
Product Name: One Light Pendant
UPC: 806134114411
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671612
Product Name 8815-PN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details