Capital Lighting, Inc. AD225E8 Bathroom Fixtures-Two Lights 671605

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.13 Height: 3.38 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Aluminum/Chrome Product Name: Two Light Bathroom Fixture UPC: 037949357414 Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.13 Height: 3.38 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Aluminum/Chrome Product Name: Two Light Bathroom Fixture UPC: 037949357414 Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
AD225E8 Bathroom Fixtures-Two Lights - 671605 - Capital Lighting, Inc.
Columbus, OH, USA
AD225E8 Bathroom Fixtures-Two Lights
671605
AD225E8 Bathroom Fixtures-Two Lights 671605
PRODUCT DETAILS / SPECS Width/Dia: 36.13 Height: 3.38 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Aluminum/Chrome Product Name: Two Light Bathroom Fixture UPC: 037949357414 Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.13
Height: 3.38
Bulb
Type: T8
Qty: 2
Wattage: 25
Finish: Aluminum/Chrome
Product Name: Two Light Bathroom Fixture
UPC: 037949357414
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671605
Product Name AD225E8 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details