Capital Lighting, Inc. 9812F-ON Semi-Flush Mts.-Bowl Style 671601

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Nickel Weight: 6 Product Name: One Light Semi Flush UPC: 806134097264 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Nickel Weight: 6 Product Name: One Light Semi Flush UPC: 806134097264 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9812F-ON Semi-Flush Mts.-Bowl Style - 671601 - Capital Lighting, Inc.
Columbus, OH, USA
9812F-ON Semi-Flush Mts.-Bowl Style
671601
9812F-ON Semi-Flush Mts.-Bowl Style 671601
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Nickel Weight: 6 Product Name: One Light Semi Flush UPC: 806134097264 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Old Nickel
Weight: 6
Product Name: One Light Semi Flush
UPC: 806134097264
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671601
Product Name 9812F-ON Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details