Capital Lighting, Inc. CNDL-8714-14-CREM-DBRZ Large Chandeliers-Pillar Candle 671599

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 53.50 Bulb Type: BA-9 Torpedo Qty: 45 Wattage: 40 Finish: Dark Bronze Product Name: 45 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 53.50 Bulb Type: BA-9 Torpedo Qty: 45 Wattage: 40 Finish: Dark Bronze Product Name: 45 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CNDL-8714-14-CREM-DBRZ Large Chandeliers-Pillar Candle - 671599 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8714-14-CREM-DBRZ Large Chandeliers-Pillar Candle
671599
CNDL-8714-14-CREM-DBRZ Large Chandeliers-Pillar Candle 671599
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 53.50 Bulb Type: BA-9 Torpedo Qty: 45 Wattage: 40 Finish: Dark Bronze Product Name: 45 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 53.50
Bulb
Type: BA-9 Torpedo
Qty: 45
Wattage: 40
Finish: Dark Bronze
Product Name: 45 Light Chandelier
Category: Dakota
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 1`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671599
Product Name CNDL-8714-14-CREM-DBRZ Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details