Capital Lighting, Inc. CNDL-8829-14-CREM-DBRZ Mid. Chandeliers-Pillar Candle 671579

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: B-13 Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: B-13 Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CNDL-8829-14-CREM-DBRZ Mid. Chandeliers-Pillar Candle - 671579 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8829-14-CREM-DBRZ Mid. Chandeliers-Pillar Candle
671579
CNDL-8829-14-CREM-DBRZ Mid. Chandeliers-Pillar Candle 671579
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: B-13 Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 16.00
Bulb
Type: B-13
Qty: 4
Wattage: 60
Finish: Dark Bronze
Product Name: Four Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671579
Product Name CNDL-8829-14-CREM-DBRZ Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details