Capital Lighting, Inc. CNDL-8975-20-AMBR-NCKL Bathroom Fixtures-Two Lights 671578

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.25 Extension: 8 Bulb Type: B13 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.25 Extension: 8 Bulb Type: B13 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
CNDL-8975-20-AMBR-NCKL Bathroom Fixtures-Two Lights - 671578 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8975-20-AMBR-NCKL Bathroom Fixtures-Two Lights
671578
CNDL-8975-20-AMBR-NCKL Bathroom Fixtures-Two Lights 671578
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.25 Extension: 8 Bulb Type: B13 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 10.25
Extension: 8
Bulb
Type: B13
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce
Category: Bend
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671578
Product Name CNDL-8975-20-AMBR-NCKL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details