Capital Lighting, Inc. CNDL-8970-20-AMBR-NCKL Mid. Chandeliers-Glass Up 671575

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: B13 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: B13 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CNDL-8970-20-AMBR-NCKL Mid. Chandeliers-Glass Up - 671575 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8970-20-AMBR-NCKL Mid. Chandeliers-Glass Up
671575
CNDL-8970-20-AMBR-NCKL Mid. Chandeliers-Glass Up 671575
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: B13 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.75
Bulb
Type: B13
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Chandelier
Category: Bend
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671575
Product Name CNDL-8970-20-AMBR-NCKL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details