Capital Lighting, Inc. CNDL-8924-40-CREM-NCKL Bathroom Fixtures-Four Lights 671570

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 7.75 Extension: 6 Bulb Type: B13 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 7.75 Extension: 6 Bulb Type: B13 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
CNDL-8924-40-CREM-NCKL Bathroom Fixtures-Four Lights - 671570 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8924-40-CREM-NCKL Bathroom Fixtures-Four Lights
671570
CNDL-8924-40-CREM-NCKL Bathroom Fixtures-Four Lights 671570
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 7.75 Extension: 6 Bulb Type: B13 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 7.75
Extension: 6
Bulb
Type: B13
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671570
Product Name CNDL-8924-40-CREM-NCKL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details