Capital Lighting, Inc. FAL-8523-20-DBRZ Bathroom Fixtures-Three Lights 671563

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 10.25 Extension: 6.25 Bulb Type: B13 Torpedo Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 10.25 Extension: 6.25 Bulb Type: B13 Torpedo Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

Suppliers

Company
Product
Description
Supplier Links
FAL-8523-20-DBRZ Bathroom Fixtures-Three Lights - 671563 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8523-20-DBRZ Bathroom Fixtures-Three Lights
671563
FAL-8523-20-DBRZ Bathroom Fixtures-Three Lights 671563
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 10.25 Extension: 6.25 Bulb Type: B13 Torpedo Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 10.25
Extension: 6.25
Bulb
Type: B13 Torpedo
Qty: 3
Wattage: 60
Finish: Dark Bronze
Product Name: Three Light Bath Bar
Category: Tradition
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671563
Product Name FAL-8523-20-DBRZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details