Capital Lighting, Inc. FAL-8524-20-DBRZ Bathroom Fixtures-Four Lights 671561

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.25 Extension: 6.25 Bulb Type: B13 Torpedo Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.25 Extension: 6.25 Bulb Type: B13 Torpedo Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

Suppliers

Company
Product
Description
Supplier Links
FAL-8524-20-DBRZ Bathroom Fixtures-Four Lights - 671561 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8524-20-DBRZ Bathroom Fixtures-Four Lights
671561
FAL-8524-20-DBRZ Bathroom Fixtures-Four Lights 671561
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.25 Extension: 6.25 Bulb Type: B13 Torpedo Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 10.25
Extension: 6.25
Bulb
Type: B13 Torpedo
Qty: 4
Wattage: 60
Finish: Dark Bronze
Product Name: Four Light Bath Bar
Category: Tradition
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671561
Product Name FAL-8524-20-DBRZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details