Capital Lighting, Inc. FAL-9641-25-NCKL Pendants-Bowl Style 671550

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Bowls Category: Tapered Clips Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Bowls Category: Tapered Clips Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-9641-25-NCKL Pendants-Bowl Style - 671550 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-9641-25-NCKL Pendants-Bowl Style
671550
FAL-9641-25-NCKL Pendants-Bowl Style 671550
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Bowls Category: Tapered Clips Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Nickel
Product Name: Three Light Bowls
Category: Tapered Clips
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 2`` Hx6`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671550
Product Name FAL-9641-25-NCKL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details