Capital Lighting, Inc. CNDL-8976-40-AMBR-NCKL Bathroom Fixtures-Three Lights 671549

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 12.75 Extension: 8 Bulb Type: B13 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 12.75 Extension: 8 Bulb Type: B13 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
CNDL-8976-40-AMBR-NCKL Bathroom Fixtures-Three Lights - 671549 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8976-40-AMBR-NCKL Bathroom Fixtures-Three Lights
671549
CNDL-8976-40-AMBR-NCKL Bathroom Fixtures-Three Lights 671549
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 12.75 Extension: 8 Bulb Type: B13 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 12.75
Extension: 8
Bulb
Type: B13
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Wall Sconce
Category: Bend
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671549
Product Name CNDL-8976-40-AMBR-NCKL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details