Capital Lighting, Inc. FAL-6205-35-DBRZ Pendants-Glass Down 671548

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.00 Bulb Type: (1) 75W G-30 Max Qty: 1 Wattage: 75 Finish: Dark Bronze Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.00 Bulb Type: (1) 75W G-30 Max Qty: 1 Wattage: 75 Finish: Dark Bronze Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
FAL-6205-35-DBRZ Pendants-Glass Down - 671548 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-6205-35-DBRZ Pendants-Glass Down
671548
FAL-6205-35-DBRZ Pendants-Glass Down 671548
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.00 Bulb Type: (1) 75W G-30 Max Qty: 1 Wattage: 75 Finish: Dark Bronze Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 6.00
Bulb
Type: (1) 75W G-30 Max
Qty: 1
Wattage: 75
Finish: Dark Bronze
Product Name: One Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671548
Product Name FAL-6205-35-DBRZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details