Capital Lighting, Inc. FAL-0945W Exterior -Sconces 671546

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Outdoor Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Outdoor Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
FAL-0945W Exterior -Sconces - 671546 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-0945W Exterior -Sconces
671546
FAL-0945W Exterior -Sconces 671546
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Outdoor Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 10.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Outdoor
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671546
Product Name FAL-0945W Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details