Capital Lighting, Inc. FAL-5562-DBRZ Sconces-Pocket 671545

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Framed Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Framed Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
FAL-5562-DBRZ Sconces-Pocket - 671545 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-5562-DBRZ Sconces-Pocket
671545
FAL-5562-DBRZ Sconces-Pocket 671545
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Framed Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.00
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Dark Bronze
Product Name: Two Light Wall Sconce
Category: Framed
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671545
Product Name FAL-5562-DBRZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details