Capital Lighting, Inc. FAL-5551-DBRZ Sconces-Pocket 671541

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
FAL-5551-DBRZ Sconces-Pocket - 671541 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-5551-DBRZ Sconces-Pocket
671541
FAL-5551-DBRZ Sconces-Pocket 671541
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.50 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 8.50
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Dark Bronze
Product Name: Two Light Wall Sconce
Category: Clips
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671541
Product Name FAL-5551-DBRZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details