Capital Lighting, Inc. FAL-8716-10-DBRZ Large Chandeliers-Pillar Candle 671539

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 34.00 Bulb Type: BA9 Qty: 21 Wattage: 60 Finish: Dark Bronze Product Name: 21 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 34.00 Bulb Type: BA9 Qty: 21 Wattage: 60 Finish: Dark Bronze Product Name: 21 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-8716-10-DBRZ Large Chandeliers-Pillar Candle - 671539 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8716-10-DBRZ Large Chandeliers-Pillar Candle
671539
FAL-8716-10-DBRZ Large Chandeliers-Pillar Candle 671539
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 34.00 Bulb Type: BA9 Qty: 21 Wattage: 60 Finish: Dark Bronze Product Name: 21 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 34.00
Bulb
Type: BA9
Qty: 21
Wattage: 60
Finish: Dark Bronze
Product Name: 21 Light Chandelier
Category: Dakota
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 1`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671539
Product Name FAL-8716-10-DBRZ Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details