Capital Lighting, Inc. FAL-8815-50-DBRZ Mini Pendants-Cable 671535

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.75 Bulb Type: G-16.5 Qty: 1 Wattage: 40 Finish: Dark Bronze Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.75 Bulb Type: G-16.5 Qty: 1 Wattage: 40 Finish: Dark Bronze Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-8815-50-DBRZ Mini Pendants-Cable - 671535 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8815-50-DBRZ Mini Pendants-Cable
671535
FAL-8815-50-DBRZ Mini Pendants-Cable 671535
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.75 Bulb Type: G-16.5 Qty: 1 Wattage: 40 Finish: Dark Bronze Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 5.75
Bulb
Type: G-16.5
Qty: 1
Wattage: 40
Finish: Dark Bronze
Product Name: One Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671535
Product Name FAL-8815-50-DBRZ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details