Capital Lighting, Inc. FAL-8759-10-DBRZ Mini Pendants-Cable 671534

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Bulb Qty: 2 Wattage: 40 Finish: Dark Bronze Product Name: Two Light Pendant Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx6`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Bulb Qty: 2 Wattage: 40 Finish: Dark Bronze Product Name: Two Light Pendant Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx6`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-8759-10-DBRZ Mini Pendants-Cable - 671534 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8759-10-DBRZ Mini Pendants-Cable
671534
FAL-8759-10-DBRZ Mini Pendants-Cable 671534
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.50 Bulb Qty: 2 Wattage: 40 Finish: Dark Bronze Product Name: Two Light Pendant Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx6`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.50
Bulb
Qty: 2
Wattage: 40
Finish: Dark Bronze
Product Name: Two Light Pendant
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx6`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671534
Product Name FAL-8759-10-DBRZ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details