Capital Lighting, Inc. FAL-9624-25-DBRZ Pendants-Bowl Style 671521

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 48.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Dark Bronze Product Name: Eight Light Bowls Category: U-Clips Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 48.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Dark Bronze Product Name: Eight Light Bowls Category: U-Clips Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-9624-25-DBRZ Pendants-Bowl Style - 671521 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-9624-25-DBRZ Pendants-Bowl Style
671521
FAL-9624-25-DBRZ Pendants-Bowl Style 671521
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 48.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Dark Bronze Product Name: Eight Light Bowls Category: U-Clips Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 48.00
Bulb
Type: Medium
Qty: 8
Wattage: 75
Finish: Dark Bronze
Product Name: Eight Light Bowls
Category: U-Clips
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 2`` Hx8.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671521
Product Name FAL-9624-25-DBRZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details