Capital Lighting, Inc. FAL-8924-40-BLKN Bathroom Fixtures-Four Lights 671518

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 7.75 Extension: 6.25 Bulb Type: B13 Qty: 4 Wattage: 60 Finish: Black Nickel Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 7.75 Extension: 6.25 Bulb Type: B13 Qty: 4 Wattage: 60 Finish: Black Nickel Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
FAL-8924-40-BLKN Bathroom Fixtures-Four Lights - 671518 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8924-40-BLKN Bathroom Fixtures-Four Lights
671518
FAL-8924-40-BLKN Bathroom Fixtures-Four Lights 671518
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 7.75 Extension: 6.25 Bulb Type: B13 Qty: 4 Wattage: 60 Finish: Black Nickel Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 35.75
Height: 7.75
Extension: 6.25
Bulb
Type: B13
Qty: 4
Wattage: 60
Finish: Black Nickel
Product Name: Four Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671518
Product Name FAL-8924-40-BLKN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details