Capital Lighting, Inc. FAL-8921-60-DBRZ Sconces-Single Glass 671515

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.75 Extension: 5.5 Bulb Type: B13 Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.75 Extension: 5.5 Bulb Type: B13 Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
FAL-8921-60-DBRZ Sconces-Single Glass - 671515 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8921-60-DBRZ Sconces-Single Glass
671515
FAL-8921-60-DBRZ Sconces-Single Glass 671515
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.75 Extension: 5.5 Bulb Type: B13 Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 7.75
Extension: 5.5
Bulb
Type: B13
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671515
Product Name FAL-8921-60-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details