Capital Lighting, Inc. FAL-8926-20-DBRZ Bathroom Fixtures-Five+Lights 671509

Description
PRODUCT DETAILS / SPECS Width/Dia: 55.75 Height: 7.50 Extension: 9.5 Bulb Type: B13 Qty: 6 Wattage: 60 Finish: Dark Bronze Product Name: Six Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 55.75 Height: 7.50 Extension: 9.5 Bulb Type: B13 Qty: 6 Wattage: 60 Finish: Dark Bronze Product Name: Six Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
FAL-8926-20-DBRZ Bathroom Fixtures-Five+Lights - 671509 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8926-20-DBRZ Bathroom Fixtures-Five+Lights
671509
FAL-8926-20-DBRZ Bathroom Fixtures-Five+Lights 671509
PRODUCT DETAILS / SPECS Width/Dia: 55.75 Height: 7.50 Extension: 9.5 Bulb Type: B13 Qty: 6 Wattage: 60 Finish: Dark Bronze Product Name: Six Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 55.75
Height: 7.50
Extension: 9.5
Bulb
Type: B13
Qty: 6
Wattage: 60
Finish: Dark Bronze
Product Name: Six Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671509
Product Name FAL-8926-20-DBRZ Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details