Capital Lighting, Inc. 5216-OB Mid. Chandeliers-Candle 671488

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Bronze Weight: 17 Product Name: Six Light Chandelier UPC: 806134098261 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Bronze Weight: 17 Product Name: Six Light Chandelier UPC: 806134098261 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5216-OB Mid. Chandeliers-Candle - 671488 - Capital Lighting, Inc.
Columbus, OH, USA
5216-OB Mid. Chandeliers-Candle
671488
5216-OB Mid. Chandeliers-Candle 671488
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Length 25.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Bronze Weight: 17 Product Name: Six Light Chandelier UPC: 806134098261 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.00
Length 25.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Old Bronze
Weight: 17
Product Name: Six Light Chandelier
UPC: 806134098261
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671488
Product Name 5216-OB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details