Capital Lighting, Inc. 4944-OB Bathroom Fixtures-Four Lights 671485

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.50 Extension: 6.75 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Old Bronze Weight: 11 Product Name: Four Light Bath And Vanity Fixture UPC: 806134101794 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.50 Extension: 6.75 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Old Bronze Weight: 11 Product Name: Four Light Bath And Vanity Fixture UPC: 806134101794 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4944-OB Bathroom Fixtures-Four Lights - 671485 - Capital Lighting, Inc.
Columbus, OH, USA
4944-OB Bathroom Fixtures-Four Lights
671485
4944-OB Bathroom Fixtures-Four Lights 671485
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.50 Extension: 6.75 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Old Bronze Weight: 11 Product Name: Four Light Bath And Vanity Fixture UPC: 806134101794 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 7.50
Extension: 6.75
Bulb
Type: G9
Qty: 4
Wattage: 75
Finish: Old Bronze
Weight: 11
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134101794
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671485
Product Name 4944-OB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details