Capital Lighting, Inc. 4943-FB Bathroom Fixtures-Three Lights 671482

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 7.50 Extension: 6.75 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Flemish Brass Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134101756 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 7.50 Extension: 6.75 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Flemish Brass Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134101756 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4943-FB Bathroom Fixtures-Three Lights - 671482 - Capital Lighting, Inc.
Columbus, OH, USA
4943-FB Bathroom Fixtures-Three Lights
671482
4943-FB Bathroom Fixtures-Three Lights 671482
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 7.50 Extension: 6.75 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Flemish Brass Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134101756 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 7.50
Extension: 6.75
Bulb
Type: G9
Qty: 3
Wattage: 75
Finish: Flemish Brass
Weight: 8
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134101756
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671482
Product Name 4943-FB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details