Capital Lighting, Inc. 561-AN Sconces-Pocket 671469

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 8 Product Name: One Light Bath And Vanity Fixture UPC: 806134112929 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 8 Product Name: One Light Bath And Vanity Fixture UPC: 806134112929 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
561-AN Sconces-Pocket - 671469 - Capital Lighting, Inc.
Columbus, OH, USA
561-AN Sconces-Pocket
671469
561-AN Sconces-Pocket 671469
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 8 Product Name: One Light Bath And Vanity Fixture UPC: 806134112929 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Nickel
Weight: 8
Product Name: One Light Bath And Vanity Fixture
UPC: 806134112929
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671469
Product Name 561-AN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details