Capital Lighting, Inc. 709-AGB Flush Mounts-Bowl Style 671468

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 7 Product Name: One Light Flush Mount UPC: 806134107246 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 7 Product Name: One Light Flush Mount UPC: 806134107246 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
709-AGB Flush Mounts-Bowl Style - 671468 - Capital Lighting, Inc.
Columbus, OH, USA
709-AGB Flush Mounts-Bowl Style
671468
709-AGB Flush Mounts-Bowl Style 671468
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 7 Product Name: One Light Flush Mount UPC: 806134107246 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 4.75
Length 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Brass
Weight: 7
Product Name: One Light Flush Mount
UPC: 806134107246
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671468
Product Name 709-AGB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details