Capital Lighting, Inc. 562-DB Sconces-Pocket 671467

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Distressed Bronze Weight: 10 Product Name: One Light Bath And Vanity Fixture UPC: 806134112974 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Distressed Bronze Weight: 10 Product Name: One Light Bath And Vanity Fixture UPC: 806134112974 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
562-DB Sconces-Pocket - 671467 - Capital Lighting, Inc.
Columbus, OH, USA
562-DB Sconces-Pocket
671467
562-DB Sconces-Pocket 671467
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Distressed Bronze Weight: 10 Product Name: One Light Bath And Vanity Fixture UPC: 806134112974 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 20.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Distressed Bronze
Weight: 10
Product Name: One Light Bath And Vanity Fixture
UPC: 806134112974
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671467
Product Name 562-DB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details