Capital Lighting, Inc. 591-OB Sconces-Single Candle 671466

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.75 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 3 Product Name: One Light Wall Sconce UPC: 806134106553 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.75 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 3 Product Name: One Light Wall Sconce UPC: 806134106553 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
591-OB Sconces-Single Candle - 671466 - Capital Lighting, Inc.
Columbus, OH, USA
591-OB Sconces-Single Candle
671466
591-OB Sconces-Single Candle 671466
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.75 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 3 Product Name: One Light Wall Sconce UPC: 806134106553 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 8.75
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 3
Product Name: One Light Wall Sconce
UPC: 806134106553
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671466
Product Name 591-OB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details