Capital Lighting, Inc. 563-PN Sconces-Pocket 671464

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 28.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 14 Product Name: One Light Bath And Vanity Fixture UPC: 806134113025 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 28.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 14 Product Name: One Light Bath And Vanity Fixture UPC: 806134113025 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
563-PN Sconces-Pocket - 671464 - Capital Lighting, Inc.
Columbus, OH, USA
563-PN Sconces-Pocket
671464
563-PN Sconces-Pocket 671464
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 28.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 14 Product Name: One Light Bath And Vanity Fixture UPC: 806134113025 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 28.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 14
Product Name: One Light Bath And Vanity Fixture
UPC: 806134113025
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671464
Product Name 563-PN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details