Capital Lighting, Inc. 592-SN Sconces-Double Candle 671463

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Wall Sconce UPC: 806134106607 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Wall Sconce UPC: 806134106607 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
592-SN Sconces-Double Candle - 671463 - Capital Lighting, Inc.
Columbus, OH, USA
592-SN Sconces-Double Candle
671463
592-SN Sconces-Double Candle 671463
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Wall Sconce UPC: 806134106607 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: Two Light Wall Sconce
UPC: 806134106607
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671463
Product Name 592-SN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details