Capital Lighting, Inc. 593-PN Sconces-Triple Candle 671461

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 9.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: Three Light Wall Sconce UPC: 806134106621 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 9.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: Three Light Wall Sconce UPC: 806134106621 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
593-PN Sconces-Triple Candle - 671461 - Capital Lighting, Inc.
Columbus, OH, USA
593-PN Sconces-Triple Candle
671461
593-PN Sconces-Triple Candle 671461
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 9.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: Three Light Wall Sconce UPC: 806134106621 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 9.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 5
Product Name: Three Light Wall Sconce
UPC: 806134106621
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671461
Product Name 593-PN Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details