Capital Lighting, Inc. 3251-SN Sconces-Single Glass 671457

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 5.75 Extension: 7.75 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134106669 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 5.75 Extension: 7.75 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134106669 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3251-SN Sconces-Single Glass - 671457 - Capital Lighting, Inc.
Columbus, OH, USA
3251-SN Sconces-Single Glass
671457
3251-SN Sconces-Single Glass 671457
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 5.75 Extension: 7.75 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134106669 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 5.75
Extension: 7.75
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 4
Product Name: One Light Bath And Vanity Fixture
UPC: 806134106669
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671457
Product Name 3251-SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details