Capital Lighting, Inc. 3252-PN Bathroom Fixtures-Two Lights 671454

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.75 Extension: 7.75 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134106683 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.75 Extension: 7.75 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134106683 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3252-PN Bathroom Fixtures-Two Lights - 671454 - Capital Lighting, Inc.
Columbus, OH, USA
3252-PN Bathroom Fixtures-Two Lights
671454
3252-PN Bathroom Fixtures-Two Lights 671454
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.75 Extension: 7.75 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134106683 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 5.75
Extension: 7.75
Bulb
Type: G9
Qty: 2
Wattage: 75
Finish: Polished Nickel
Weight: 5
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134106683
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671454
Product Name 3252-PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details