Capital Lighting, Inc. 3811-WSN Semi-Flush Mts.-Bowl Style 671450

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Satin Nickel Weight: 6 Product Name: One Light Flush Mount UPC: 806134098599 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Satin Nickel Weight: 6 Product Name: One Light Flush Mount UPC: 806134098599 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3811-WSN Semi-Flush Mts.-Bowl Style - 671450 - Capital Lighting, Inc.
Columbus, OH, USA
3811-WSN Semi-Flush Mts.-Bowl Style
671450
3811-WSN Semi-Flush Mts.-Bowl Style 671450
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Satin Nickel Weight: 6 Product Name: One Light Flush Mount UPC: 806134098599 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.75
Length 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White Satin Nickel
Weight: 6
Product Name: One Light Flush Mount
UPC: 806134098599
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671450
Product Name 3811-WSN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details