Capital Lighting, Inc. 516-AN Pendants-Drum Shade 671448

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Antique Nickel Weight: 26 Product Name: Four Light Pendant UPC: 806134112820 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Antique Nickel Weight: 26 Product Name: Four Light Pendant UPC: 806134112820 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
516-AN Pendants-Drum Shade - 671448 - Capital Lighting, Inc.
Columbus, OH, USA
516-AN Pendants-Drum Shade
671448
516-AN Pendants-Drum Shade 671448
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Antique Nickel Weight: 26 Product Name: Four Light Pendant UPC: 806134112820 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Length 30.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Antique Nickel
Weight: 26
Product Name: Four Light Pendant
UPC: 806134112820
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671448
Product Name 516-AN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details