Capital Lighting, Inc. 471-OB Sconces-Single Glass 671445

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.25 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: One Light Wall Sconce UPC: 806134107024 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.25 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: One Light Wall Sconce UPC: 806134107024 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
471-OB Sconces-Single Glass - 671445 - Capital Lighting, Inc.
Columbus, OH, USA
471-OB Sconces-Single Glass
671445
471-OB Sconces-Single Glass 671445
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.25 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: One Light Wall Sconce UPC: 806134107024 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 14.25
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134107024
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671445
Product Name 471-OB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details