Capital Lighting, Inc. 369-AGB Mid. Chandeliers-Candle 671443

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Brass Weight: 15 Product Name: Nine Light Chandelier UPC: 806134102197 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Brass Weight: 15 Product Name: Nine Light Chandelier UPC: 806134102197 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
369-AGB Mid. Chandeliers-Candle - 671443 - Capital Lighting, Inc.
Columbus, OH, USA
369-AGB Mid. Chandeliers-Candle
671443
369-AGB Mid. Chandeliers-Candle 671443
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Brass Weight: 15 Product Name: Nine Light Chandelier UPC: 806134102197 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 22.50
Length 22.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Aged Brass
Weight: 15
Product Name: Nine Light Chandelier
UPC: 806134102197
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671443
Product Name 369-AGB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details