Capital Lighting, Inc. 712-OB Flush Mounts-Bowl Style 671437

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 9 Product Name: Two Light Flush Mount UPC: 806134106409 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 9 Product Name: Two Light Flush Mount UPC: 806134106409 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
712-OB Flush Mounts-Bowl Style - 671437 - Capital Lighting, Inc.
Columbus, OH, USA
712-OB Flush Mounts-Bowl Style
671437
712-OB Flush Mounts-Bowl Style 671437
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.75 Length 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 9 Product Name: Two Light Flush Mount UPC: 806134106409 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 4.75
Length 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 9
Product Name: Two Light Flush Mount
UPC: 806134106409
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671437
Product Name 712-OB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details